Euchner-U.S.A., Inc. Twin Flash, 24Vdc, 40Mm, Blue; Module Lens Colour Werma 63452055

Description
TWIN FLASH, 24VDC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
TWIN FLASH, 24VDC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Flash, 24Vdc, 40Mm, Blue; Module Lens Colour Werma - 80Y0126 - Newark, An Avnet Company
Chicago, IL, United States
Twin Flash, 24Vdc, 40Mm, Blue; Module Lens Colour Werma
80Y0126
Twin Flash, 24Vdc, 40Mm, Blue; Module Lens Colour Werma 80Y0126
TWIN FLASH, 24VDC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

TWIN FLASH, 24VDC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0126
Product Name Twin Flash, 24Vdc, 40Mm, Blue; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details