Euchner-U.S.A., Inc. Twin Light, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma 63451075

Description
TWIN LIGHT, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; PowerRoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma - 80Y0125 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma
80Y0125
Twin Light, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma 80Y0125
TWIN LIGHT, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; PowerRoHS Compliant: Yes

TWIN LIGHT, 24VAC/DC, 40MM, BLUE; Module Lens Colour:Blue; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0125
Product Name Twin Light, 24Vac/dc, 40Mm, Blue; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR5L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details