Euchner-U.S.A., Inc. Twin Light Cl, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma 63433075

Description
TWIN LIGHT CL, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT CL, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light Cl, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma - 80Y0121 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light Cl, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma
80Y0121
Twin Light Cl, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma 80Y0121
TWIN LIGHT CL, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA RoHS Compliant: Yes

TWIN LIGHT CL, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0121
Product Name Twin Light Cl, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4618-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illuminated Mushroom Push Button - 2ALM5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Global series, LED, lens, amber - K859500815 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details