Euchner-U.S.A., Inc. Twin Light, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma 63431075

Description
TWIN LIGHT, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma - 80Y0119 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma
80Y0119
Twin Light, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma 80Y0119
TWIN LIGHT, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT, 24VAC/DC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0119
Product Name Twin Light, 24Vac/dc, 40Mm, Yellow; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Indicator - HB01KW01-6B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.6 volts
Rated Current 0.0300 amps
View Details
4 suppliers