Euchner-U.S.A., Inc. Twin Flash Cl, 24Vdc, 40Mm, Green; Module Lens Colour Werma 63424055

Description
TWIN FLASH CL, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
TWIN FLASH CL, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Flash Cl, 24Vdc, 40Mm, Green; Module Lens Colour Werma - 80Y0118 - Newark, An Avnet Company
Chicago, IL, United States
Twin Flash Cl, 24Vdc, 40Mm, Green; Module Lens Colour Werma
80Y0118
Twin Flash Cl, 24Vdc, 40Mm, Green; Module Lens Colour Werma 80Y0118
TWIN FLASH CL, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

TWIN FLASH CL, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0118
Product Name Twin Flash Cl, 24Vdc, 40Mm, Green; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details