Euchner-U.S.A., Inc. Twin Light Cl, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma 63423075

Description
TWIN LIGHT CL, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT CL, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light Cl, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma - 80Y0117 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light Cl, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma
80Y0117
Twin Light Cl, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma 80Y0117
TWIN LIGHT CL, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT CL, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0117
Product Name Twin Light Cl, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1713784 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details