Euchner-U.S.A., Inc. Twin Flash, 24Vdc, 40Mm, Green; Module Lens Colour Werma 63422055

Description
TWIN FLASH, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
TWIN FLASH, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Flash, 24Vdc, 40Mm, Green; Module Lens Colour Werma - 80Y0116 - Newark, An Avnet Company
Chicago, IL, United States
Twin Flash, 24Vdc, 40Mm, Green; Module Lens Colour Werma
80Y0116
Twin Flash, 24Vdc, 40Mm, Green; Module Lens Colour Werma 80Y0116
TWIN FLASH, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

TWIN FLASH, 24VDC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0116
Product Name Twin Flash, 24Vdc, 40Mm, Green; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-339-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details