Euchner-U.S.A., Inc. Twin Light, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma 63421075

Description
TWIN LIGHT, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma - 80Y0115 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma
80Y0115
Twin Light, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma 80Y0115
TWIN LIGHT, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT, 24VAC/DC, 40MM, GREEN; Module Lens Colour:Green; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0115
Product Name Twin Light, 24Vac/dc, 40Mm, Green; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-339-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details