Euchner-U.S.A., Inc. Twin Light, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma 63411075

Description
TWIN LIGHT, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma - 80Y0111 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma
80Y0111
Twin Light, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma 80Y0111
TWIN LIGHT, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power RoHS Compliant: Yes

TWIN LIGHT, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0111
Product Name Twin Light, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR7LS-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details