ETTINGER GmbH Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger 83.55.246

Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger - 58Y8129 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger
58Y8129
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger 58Y8129
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8129
Product Name Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 335-S6-32X3/82701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Wood Screws - 1443528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details