ETTINGER GmbH Screw, Pan Head Torx, Steel, M4, 10Mm; Thread Size Metric Ettinger 81.65.444

Description
SCREW, PAN HEAD TORX, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M4, 10Mm; Thread Size Metric Ettinger - 58Y8127 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M4, 10Mm; Thread Size Metric Ettinger
58Y8127
Screw, Pan Head Torx, Steel, M4, 10Mm; Thread Size Metric Ettinger 58Y8127
SCREW, PAN HEAD TORX, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Nickel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8127
Product Name Screw, Pan Head Torx, Steel, M4, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Screw, Stainless Steel, Black - 58-74-314-26 - Southco
Specs
Material Stainless Steel
Metric M4
View Details
Machine Screw - 335-1095-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details