ETTINGER GmbH Screw, Pan Head Pozi, Steel, M6, 12Mm; Thread Size Metric Ettinger 81.58.656

Description
SCREW, PAN HEAD POZI, STEEL, M6, 12MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD POZI, STEEL, M6, 12MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pozi, Steel, M6, 12Mm; Thread Size Metric Ettinger - 58Y8126 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pozi, Steel, M6, 12Mm; Thread Size Metric Ettinger
58Y8126
Screw, Pan Head Pozi, Steel, M6, 12Mm; Thread Size Metric Ettinger 58Y8126
SCREW, PAN HEAD POZI, STEEL, M6, 12MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD POZI, STEEL, M6, 12MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8126
Product Name Screw, Pan Head Pozi, Steel, M6, 12Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details