ETTINGER GmbH Screw, Pan Head Pozi, Steel, M4, 10Mm; Thread Size Metric Ettinger 81.58.440

Description
SCREW, PAN HEAD POZI, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD POZI, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pozi, Steel, M4, 10Mm; Thread Size Metric Ettinger - 58Y8124 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pozi, Steel, M4, 10Mm; Thread Size Metric Ettinger
58Y8124
Screw, Pan Head Pozi, Steel, M4, 10Mm; Thread Size Metric Ettinger 58Y8124
SCREW, PAN HEAD POZI, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD POZI, STEEL, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8124
Product Name Screw, Pan Head Pozi, Steel, M4, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 335-SFR4-40X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Wood Screws - 1456470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details