ETTINGER GmbH Screw, Pan Head Pozi, Steel, M3, 8Mm; Thread Size Metric Ettinger 81.58.336

Description
SCREW, PAN HEAD POZI, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD POZI, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pozi, Steel, M3, 8Mm; Thread Size Metric Ettinger - 58Y8120 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pozi, Steel, M3, 8Mm; Thread Size Metric Ettinger
58Y8120
Screw, Pan Head Pozi, Steel, M3, 8Mm; Thread Size Metric Ettinger 58Y8120
SCREW, PAN HEAD POZI, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD POZI, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8120
Product Name Screw, Pan Head Pozi, Steel, M3, 8Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 5 mm Long, Qty 50 - SS4MS05 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Machine Screw - 335-RM3X25MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details