ETTINGER GmbH Screw, Pan Head Phillips, Steel,m3, 10Mm; Thread Size Metric Ettinger 81.57.342

Description
SCREW, PAN HEAD PHILLIPS, STEEL,M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PHILLIPS, STEEL,M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, Steel,m3, 10Mm; Thread Size Metric Ettinger - 58Y8116 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, Steel,m3, 10Mm; Thread Size Metric Ettinger
58Y8116
Screw, Pan Head Phillips, Steel,m3, 10Mm; Thread Size Metric Ettinger 58Y8116
SCREW, PAN HEAD PHILLIPS, STEEL,M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, STEEL,M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8116
Product Name Screw, Pan Head Phillips, Steel,m3, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Phillips
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details