ETTINGER GmbH Screw, Pan Head Torx, Steel, M6, 16Mm; Thread Size Metric Ettinger 81.55.666

Description
SCREW, PAN HEAD TORX, STEEL, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M6, 16Mm; Thread Size Metric Ettinger - 58Y8115 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M6, 16Mm; Thread Size Metric Ettinger
58Y8115
Screw, Pan Head Torx, Steel, M6, 16Mm; Thread Size Metric Ettinger 58Y8115
SCREW, PAN HEAD TORX, STEEL, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8115
Product Name Screw, Pan Head Torx, Steel, M6, 16Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details