ETTINGER GmbH Screw, Pan Head Torx, Steel, M4, 8Mm; Thread Size Metric Ettinger 81.55.432

Description
SCREW, PAN HEAD TORX, STEEL, M4, 8MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M4, 8MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M4, 8Mm; Thread Size Metric Ettinger - 58Y8110 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M4, 8Mm; Thread Size Metric Ettinger
58Y8110
Screw, Pan Head Torx, Steel, M4, 8Mm; Thread Size Metric Ettinger 58Y8110
SCREW, PAN HEAD TORX, STEEL, M4, 8MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M4, 8MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8110
Product Name Screw, Pan Head Torx, Steel, M4, 8Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 1/2 in. Long, Qty 25 - SS25S050 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Flat Headed Screw; Thread Size Metric Apm Hexseal - 98F709 - Newark, An Avnet Company
Specs
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details