ETTINGER GmbH Screw, Pan Head Torx, Steel, M4, 6Mm; Thread Size Metric Ettinger 81.55.421

Description
SCREW, PAN HEAD TORX, STEEL, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M4, 6Mm; Thread Size Metric Ettinger - 58Y8109 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M4, 6Mm; Thread Size Metric Ettinger
58Y8109
Screw, Pan Head Torx, Steel, M4, 6Mm; Thread Size Metric Ettinger 58Y8109
SCREW, PAN HEAD TORX, STEEL, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8109
Product Name Screw, Pan Head Torx, Steel, M4, 6Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2 X 0.40 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details