ETTINGER GmbH Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 81.55.331

Description
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger - 58Y8107 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
58Y8107
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 58Y8107
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8107
Product Name Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details