ETTINGER GmbH Screw, Pan Head Torx, Steel, M3, 5Mm; Thread Size Metric Ettinger 81.55.311

Description
SCREW, PAN HEAD TORX, STEEL, M3, 5MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M3, 5MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M3, 5Mm; Thread Size Metric Ettinger - 58Y8105 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M3, 5Mm; Thread Size Metric Ettinger
58Y8105
Screw, Pan Head Torx, Steel, M3, 5Mm; Thread Size Metric Ettinger 58Y8105
SCREW, PAN HEAD TORX, STEEL, M3, 5MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M3, 5MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8105
Product Name Screw, Pan Head Torx, Steel, M3, 5Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details