CABLE CLAMP, ADHESIVE, NYLON 6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 59Y8313 |
| Product Name | Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger |
| Type | Adhesive Mount Clip |