ETTINGER GmbH Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger 72.58.216

Description
CABLE CLAMP, ADHESIVE, NYLON 6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; External RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, ADHESIVE, NYLON 6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger - 59Y8312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger
59Y8312
Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger 59Y8312
CABLE CLAMP, ADHESIVE, NYLON 6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; External RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:19mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 59Y8312
Product Name Cable Clamp, Adhesive, Nylon 6, Natural; Cable Clamp / Clip Type Ettinger
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109464 - RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
Material Polyamide 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details