ETTINGER GmbH Standoff, Hex, Nylon, F-F, M6, 10Mm; Standoff Material Ettinger 5.30.610

Description
STANDOFF, HEX, NYLON, F-F, M6, 10MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:5.30 Series; Overall Length:10mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M6, 10MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:5.30 Series; Overall Length:10mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M6, 10Mm; Standoff Material Ettinger - 35M1737 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M6, 10Mm; Standoff Material Ettinger
35M1737
Standoff, Hex, Nylon, F-F, M6, 10Mm; Standoff Material Ettinger 35M1737
STANDOFF, HEX, NYLON, F-F, M6, 10MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:5.30 Series; Overall Length:10mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M6, 10MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:5.30 Series; Overall Length:10mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1737
Product Name Standoff, Hex, Nylon, F-F, M6, 10Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details