ETTINGER GmbH Standoff, Hex, Nylon, F-F, M4, 30Mm; Standoff Material Ettinger 5.30.430

Description
STANDOFF, HEX, NYLON, F-F, M4, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M4, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M4, 30Mm; Standoff Material Ettinger - 35M1736 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M4, 30Mm; Standoff Material Ettinger
35M1736
Standoff, Hex, Nylon, F-F, M4, 30Mm; Standoff Material Ettinger 35M1736
STANDOFF, HEX, NYLON, F-F, M4, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M4, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1736
Product Name Standoff, Hex, Nylon, F-F, M4, 30Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details