ETTINGER GmbH Standoff, Hex, Nylon, F-F, M4, 20Mm; Standoff Material Ettinger 5.30.420

Description
STANDOFF, HEX, NYLON, F-F, M4, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M4, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M4, 20Mm; Standoff Material Ettinger - 35M1734 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M4, 20Mm; Standoff Material Ettinger
35M1734
Standoff, Hex, Nylon, F-F, M4, 20Mm; Standoff Material Ettinger 35M1734
STANDOFF, HEX, NYLON, F-F, M4, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M4, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1734
Product Name Standoff, Hex, Nylon, F-F, M4, 20Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-440-8ZI - bisco industries
Specs
Type & Shape Standoff
View Details