ETTINGER GmbH Label, Electrostatic, Pvc, Yellow; Label Type Ettinger 34.11.545

Description
LABEL, ELECTROSTATIC, PVC, YELLOW; Label Type:Electrostatic; Label Height:8mm; Label Width:8mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD (ISO Symbol); RoHS Compliant: Yes
Datasheet
Description
LABEL, ELECTROSTATIC, PVC, YELLOW; Label Type:Electrostatic; Label Height:8mm; Label Width:8mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD (ISO Symbol); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Electrostatic, Pvc, Yellow; Label Type Ettinger - 59Y8218 - Newark, An Avnet Company
Chicago, IL, United States
Label, Electrostatic, Pvc, Yellow; Label Type Ettinger
59Y8218
Label, Electrostatic, Pvc, Yellow; Label Type Ettinger 59Y8218
LABEL, ELECTROSTATIC, PVC, YELLOW; Label Type:Electrostatic; Label Height:8mm; Label Width:8mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD (ISO Symbol); RoHS Compliant: Yes

LABEL, ELECTROSTATIC, PVC, YELLOW; Label Type:Electrostatic; Label Height:8mm; Label Width:8mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:1; Product Range:-; Label Legend:ESD (ISO Symbol); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 59Y8218
Product Name Label, Electrostatic, Pvc, Yellow; Label Type Ettinger
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details