ETTINGER GmbH Terminal, Pc Quick-Fit; Tab Size Metric Ettinger 19.68.331

Description
TERMINAL, PC QUICK-FIT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICK-FIT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quick-Fit; Tab Size Metric Ettinger - 10AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quick-Fit; Tab Size Metric Ettinger
10AC9927
Terminal, Pc Quick-Fit; Tab Size Metric Ettinger 10AC9927
TERMINAL, PC QUICK-FIT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICK-FIT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9927
Product Name Terminal, Pc Quick-Fit; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers