ETTINGER GmbH Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 19.68.061

Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger - 10AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
10AC9922
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 10AC9922
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9922
Product Name Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers