ETTINGER GmbH Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 19.48.071

Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger - 10AC9919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
10AC9919
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 10AC9919
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.189" x 0.031"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9919
Product Name Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details