ETTINGER GmbH Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 19.28.084

Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger - 10AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
10AC9918
Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger 10AC9918
TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PC QUICK-FIT, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9918
Product Name Terminal, Pc Quick-Fit, 1.3Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1788600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details