ETTINGER GmbH Solder Eyelet, Angled, 0.126; Stud Size Imperial Ettinger 19.05.839

Description
SOLDER EYELET, ANGLED, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet
Description
SOLDER EYELET, ANGLED, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Eyelet, Angled, 0.126; Stud Size Imperial Ettinger - 11AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Solder Eyelet, Angled, 0.126; Stud Size Imperial Ettinger
11AC2093
Solder Eyelet, Angled, 0.126; Stud Size Imperial Ettinger 11AC2093
SOLDER EYELET, ANGLED, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

SOLDER EYELET, ANGLED, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 11AC2093
Product Name Solder Eyelet, Angled, 0.126; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Keystone Electronics Corp.
View Details