ETTINGER GmbH Terminal, Ground Lug, 0.252; Stud Size Imperial Ettinger 19.05.069

Description
TERMINAL, GROUND LUG, 0.252"; Stud Size - Imperial:1/4"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.252" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.252"; Stud Size - Imperial:1/4"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.252" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.252; Stud Size Imperial Ettinger - 10AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.252; Stud Size Imperial Ettinger
10AC9914
Terminal, Ground Lug, 0.252; Stud Size Imperial Ettinger 10AC9914
TERMINAL, GROUND LUG, 0.252"; Stud Size - Imperial:1/4"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.252" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.252"; Stud Size - Imperial:1/4"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.252" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9914
Product Name Terminal, Ground Lug, 0.252; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details