ETTINGER GmbH Terminal, Ground Lug, 0.209; Stud Size Imperial Ettinger 19.05.059

Description
TERMINAL, GROUND LUG, 0.209"; Stud Size - Imperial:0.21"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.209" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.209"; Stud Size - Imperial:0.21"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.209" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.209; Stud Size Imperial Ettinger - 10AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.209; Stud Size Imperial Ettinger
10AC9913
Terminal, Ground Lug, 0.209; Stud Size Imperial Ettinger 10AC9913
TERMINAL, GROUND LUG, 0.209"; Stud Size - Imperial:0.21"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.209" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.209"; Stud Size - Imperial:0.21"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.209" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9913
Product Name Terminal, Ground Lug, 0.209; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details