ETTINGER GmbH Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger 19.05.039

Description
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger - 10AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger
10AC9911
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger 10AC9911
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9911
Product Name Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers