ETTINGER GmbH Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger 19.05.037

Description
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger - 10AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger
10AC9910
Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger 10AC9910
TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.126"; Stud Size - Imperial:1/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.126" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9910
Product Name Terminal, Ground Lug, 0.126; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details