ETTINGER GmbH Terminal, Ground Lug, 0.087; Stud Size Imperial Ettinger 19.05.018

Description
TERMINAL, GROUND LUG, 0.087"; Stud Size - Imperial:0.087"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.087" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, 0.087"; Stud Size - Imperial:0.087"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.087" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, 0.087; Stud Size Imperial Ettinger - 10AC9909 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, 0.087; Stud Size Imperial Ettinger
10AC9909
Terminal, Ground Lug, 0.087; Stud Size Imperial Ettinger 10AC9909
TERMINAL, GROUND LUG, 0.087"; Stud Size - Imperial:0.087"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.087" RoHS Compliant: Yes

TERMINAL, GROUND LUG, 0.087"; Stud Size - Imperial:0.087"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (15-Jan-2018); Stud Size - Imperial:0.087" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9909
Product Name Terminal, Ground Lug, 0.087; Stud Size Imperial Ettinger
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details