ETTINGER GmbH Bumper, Adhesive, Round, 10Mm, Black; Bumper / Feet Mounting Ettinger 17.52.108

Description
BUMPER, ADHESIVE, ROUND, 10MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
BUMPER, ADHESIVE, ROUND, 10MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumper, Adhesive, Round, 10Mm, Black; Bumper / Feet Mounting Ettinger - 68Y6583 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Adhesive, Round, 10Mm, Black; Bumper / Feet Mounting Ettinger
68Y6583
Bumper, Adhesive, Round, 10Mm, Black; Bumper / Feet Mounting Ettinger 68Y6583
BUMPER, ADHESIVE, ROUND, 10MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

BUMPER, ADHESIVE, ROUND, 10MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 68Y6583
Product Name Bumper, Adhesive, Round, 10Mm, Black; Bumper / Feet Mounting Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details