ETTINGER GmbH Bumper, Adhesive, Round, 8Mm, Black; Bumper / Feet Mounting Ettinger 17.52.080

Description
BUMPER, ADHESIVE, ROUND, 8MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.8mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
BUMPER, ADHESIVE, ROUND, 8MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.8mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bumper, Adhesive, Round, 8Mm, Black (part number 68Y6582) is designed for mounting applications where a protective foot or bumper is required. It features a round design with a diameter of 8 mm and a height of 2.8 mm. Made from polyurethane, this bumper is black in color and comes with an adhesive backing for easy installation. The product is compliant with RoHS II regulations and is free from SVHC substances, making it suitable for environmentally conscious projects. Its self-adhesive nature allows for straightforward application on various surfaces, providing cushioning and protection against impacts.

Datasheet Summary
Powered by GS/AI

The Bumper, Adhesive, Round, 8Mm, Black (part number 68Y6582) is designed for mounting applications where a protective foot or bumper is required. It features a round design with a diameter of 8 mm and a height of 2.8 mm. Made from polyurethane, this bumper is black in color and comes with an adhesive backing for easy installation. The product is compliant with RoHS II regulations and is free from SVHC substances, making it suitable for environmentally conscious projects. Its self-adhesive nature allows for straightforward application on various surfaces, providing cushioning and protection against impacts.

Suppliers

Company
Product
Description
Supplier Links
Bumper, Adhesive, Round, 8Mm, Black; Bumper / Feet Mounting Ettinger - 68Y6582 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Adhesive, Round, 8Mm, Black; Bumper / Feet Mounting Ettinger
68Y6582
Bumper, Adhesive, Round, 8Mm, Black; Bumper / Feet Mounting Ettinger 68Y6582
BUMPER, ADHESIVE, ROUND, 8MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.8mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

BUMPER, ADHESIVE, ROUND, 8MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.8mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 68Y6582
Product Name Bumper, Adhesive, Round, 8Mm, Black; Bumper / Feet Mounting Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers