ETTINGER GmbH Mounting Brackets, 15X15X10/1-Ni; Pcb Support Type Ettinger 14.86.153

Description
MOUNTING BRACKETS, 15X15X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:15mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes
Datasheet
Description
MOUNTING BRACKETS, 15X15X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:15mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Brackets, 15X15X10/1-Ni; Pcb Support Type Ettinger - 59M4492 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Brackets, 15X15X10/1-Ni; Pcb Support Type Ettinger
59M4492
Mounting Brackets, 15X15X10/1-Ni; Pcb Support Type Ettinger 59M4492
MOUNTING BRACKETS, 15X15X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:15mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes

MOUNTING BRACKETS, 15X15X10/1-NI; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:15mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:Bracket; Body Plating:Nickel; External Length / Height:10mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4492
Product Name Mounting Brackets, 15X15X10/1-Ni; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details