ETTINGER GmbH Grommet, Closed, 60Mm, 2.5Mm Panel; Grommet Type Ettinger 14.78.748

Description
GROMMET, CLOSED, 60MM, 2.5MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Neoprene, PO (Polyolefin); Mounting Hole Dia:60mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, CLOSED, 60MM, 2.5MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Neoprene, PO (Polyolefin); Mounting Hole Dia:60mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Closed, 60Mm, 2.5Mm Panel; Grommet Type Ettinger - 58Y8086 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Closed, 60Mm, 2.5Mm Panel; Grommet Type Ettinger
58Y8086
Grommet, Closed, 60Mm, 2.5Mm Panel; Grommet Type Ettinger 58Y8086
GROMMET, CLOSED, 60MM, 2.5MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Neoprene, PO (Polyolefin); Mounting Hole Dia:60mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, CLOSED, 60MM, 2.5MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Neoprene, PO (Polyolefin); Mounting Hole Dia:60mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8086
Product Name Grommet, Closed, 60Mm, 2.5Mm Panel; Grommet Type Ettinger
Outside Diameter 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details