ETTINGER GmbH Grommet, Open, Tpr, 17.5Mm, 1.6Mm Panel; Grommet Type Ettinger 14.72.353

Description
GROMMET, OPEN, TPR, 17.5MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN, TPR, 17.5MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Tpr, 17.5Mm, 1.6Mm Panel; Grommet Type Ettinger - 58Y8085 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Tpr, 17.5Mm, 1.6Mm Panel; Grommet Type Ettinger
58Y8085
Grommet, Open, Tpr, 17.5Mm, 1.6Mm Panel; Grommet Type Ettinger 58Y8085
GROMMET, OPEN, TPR, 17.5MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, OPEN, TPR, 17.5MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:17.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8085
Product Name Grommet, Open, Tpr, 17.5Mm, 1.6Mm Panel; Grommet Type Ettinger
Outside Diameter 0.6890 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details