ETTINGER GmbH Grommet, Closed, Pvc, 15Mm, 2Mm Panel; Grommet Type Ettinger 14.68.709

Description
GROMMET, CLOSED, PVC, 15MM, 2MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15mm; Panel Thickness Max:2mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, CLOSED, PVC, 15MM, 2MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15mm; Panel Thickness Max:2mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Closed, Pvc, 15Mm, 2Mm Panel; Grommet Type Ettinger - 58Y8084 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Closed, Pvc, 15Mm, 2Mm Panel; Grommet Type Ettinger
58Y8084
Grommet, Closed, Pvc, 15Mm, 2Mm Panel; Grommet Type Ettinger 58Y8084
GROMMET, CLOSED, PVC, 15MM, 2MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15mm; Panel Thickness Max:2mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, CLOSED, PVC, 15MM, 2MM PANEL; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15mm; Panel Thickness Max:2mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8084
Product Name Grommet, Closed, Pvc, 15Mm, 2Mm Panel; Grommet Type Ettinger
Outside Diameter 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers