ETTINGER GmbH Grommet, Open, Pvc, 14.2Mm, 1.6Mm Panel; Grommet Type Ettinger 14.62.156

Description
GROMMET, OPEN, PVC, 14.2MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN, PVC, 14.2MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Pvc, 14.2Mm, 1.6Mm Panel; Grommet Type Ettinger - 58Y8082 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Pvc, 14.2Mm, 1.6Mm Panel; Grommet Type Ettinger
58Y8082
Grommet, Open, Pvc, 14.2Mm, 1.6Mm Panel; Grommet Type Ettinger 58Y8082
GROMMET, OPEN, PVC, 14.2MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, OPEN, PVC, 14.2MM, 1.6MM PANEL; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14.2mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8082
Product Name Grommet, Open, Pvc, 14.2Mm, 1.6Mm Panel; Grommet Type Ettinger
Outside Diameter 0.5591 inch (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/CM - S445/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details