ETTINGER GmbH Full Cable Clamp, Steel, Natural, 4.8Mm; Cable Clamp / Clip Type Ettinger 14.53.051

Description
FULL CABLE CLAMP, STEEL, NATURAL, 4.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; RoHS Compliant: Yes
Datasheet
Description
FULL CABLE CLAMP, STEEL, NATURAL, 4.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Cable Clamp, Steel, Natural, 4.8Mm; Cable Clamp / Clip Type Ettinger - 58Y8081 - Newark, An Avnet Company
Chicago, IL, United States
Full Cable Clamp, Steel, Natural, 4.8Mm; Cable Clamp / Clip Type Ettinger
58Y8081
Full Cable Clamp, Steel, Natural, 4.8Mm; Cable Clamp / Clip Type Ettinger 58Y8081
FULL CABLE CLAMP, STEEL, NATURAL, 4.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; RoHS Compliant: Yes

FULL CABLE CLAMP, STEEL, NATURAL, 4.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58Y8081
Product Name Full Cable Clamp, Steel, Natural, 4.8Mm; Cable Clamp / Clip Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers