ETTINGER GmbH Spacer, Round, Ceramic, 3Mm; Spacer Type Ettinger 13.88.103

Description
SPACER, ROUND, CERAMIC, 3MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:3mm; Inner Diameter:1mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 3MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:3mm; Inner Diameter:1mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 3Mm; Spacer Type Ettinger - 58Y8073 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 3Mm; Spacer Type Ettinger
58Y8073
Spacer, Round, Ceramic, 3Mm; Spacer Type Ettinger 58Y8073
SPACER, ROUND, CERAMIC, 3MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:3mm; Inner Diameter:1mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 3MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:3mm; Inner Diameter:1mm; Overall Length:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y8073
Product Name Spacer, Round, Ceramic, 3Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2023279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details