ETTINGER GmbH Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger 13.70.664

Description
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Gold; Overall Length:8mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Gold; Overall Length:8mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger - 58Y8071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger
58Y8071
Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger 58Y8071
TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Gold; Overall Length:8mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Gold; Overall Length:8mm; Length - Below Flange:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 58Y8071
Product Name Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers