TERMINAL, TURRET, 1.3MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.3mm; Terminal Plating:Silver; Overall Length:11mm; Length - Below Flange:4.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 10AC9884 |
| Product Name | Terminal, Turret, 1.3Mm, Non-Insul; Insulation Ettinger |
| Terminal Type | Push On Terminal |