ETTINGER GmbH Terminal, Turret, 1Mm, Non-Insul; Insulation Ettinger 13.14.145

Description
TERMINAL, TURRET, 1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1mm; Terminal Plating:Tin; Overall Length:15.5mm; Length - Below Flange:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, 1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1mm; Terminal Plating:Tin; Overall Length:15.5mm; Length - Below Flange:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1Mm, Non-Insul; Insulation Ettinger - 10AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1Mm, Non-Insul; Insulation Ettinger
10AC9879
Terminal, Turret, 1Mm, Non-Insul; Insulation Ettinger 10AC9879
TERMINAL, TURRET, 1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1mm; Terminal Plating:Tin; Overall Length:15.5mm; Length - Below Flange:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, TURRET, 1MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1mm; Terminal Plating:Tin; Overall Length:15.5mm; Length - Below Flange:3mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9879
Product Name Terminal, Turret, 1Mm, Non-Insul; Insulation Ettinger
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details