ETTINGER GmbH Terminal, Pcb Stampet, 1.3Mm; Tab Size Metric Ettinger 13.13.755

Description
TERMINAL, PCB STAMPET, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.3Mm; Tab Size Metric Ettinger - 10AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.3Mm; Tab Size Metric Ettinger
10AC9876
Terminal, Pcb Stampet, 1.3Mm; Tab Size Metric Ettinger 10AC9876
TERMINAL, PCB STAMPET, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.3MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Bronze; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9876
Product Name Terminal, Pcb Stampet, 1.3Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers