ETTINGER GmbH Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 13.13.669

Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:3mm x 0.6mm; Tab Size - Imperial:0.118" x 0.024"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:3mm x 0.6mm; Tab Size - Imperial:0.118" x 0.024"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger - 10AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
10AC9873
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 10AC9873
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:3mm x 0.6mm; Tab Size - Imperial:0.118" x 0.024"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:3mm x 0.6mm; Tab Size - Imperial:0.118" x 0.024"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9873
Product Name Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details